Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 8V
Maximum Supply Voltage 450V
Frequency 64kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1081466-MXHV9910BTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXHV9910BTR CAD Model

Description

The IXYS MXHV9910BTR is an AC-DC offline switcher that has a maximum supply voltage of 450V and can operate in a temperature range of -40°C to 85°C.

  • Maximum Supply Voltage: 450V
  • Operating Temperature: -40°C to 85°C
  • Topology: Step-Down (Buck)
  • Frequency: 64kHz
  • Package: 8-SOIC
  • Dimming: PWM
  • Application: Signage

You May Also Be Interested in

Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Texas Instruments
White LED Driver with I2C Compatible Interface | IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $2.4377
ECAD model for LM27966SQ
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
Microchip Technology
3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Lowest to $0.1754
ECAD model for HV9921N3-G
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Infineon Technologies
IC LED DRVR LIN 60MA SOT143R-4
Lowest to $1.4662
ECAD model for BCR402RE6327HTSA1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6919 $51.6109
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention