The SI3225-KQR is a single-channel, low-power Subscriber Line Interface Circuit (SLIC) manufactured by Silicon Labs. It provides the necessary analog interface to connect to a telephone line, commonly used in VoIP (Voice over Internet Protocol) gateways, PBX (Private Branch Exchange) systems, and other telecommunications equipment. This device is designed for low power consumption and high integration, making it suitable for a variety of applications.
Applications
- VoIP Gateways (Integrated Access Devices - IADs)
- PBX (Private Branch Exchange) Systems
- FXS Ports in Routers and Modems
- Wireless Local Loop (WLL) Applications
- Central Office (CO) Line Cards
Features
- Single-channel SLIC
- Integrated ringing generation with programmable ringing waveforms
- Programmable loop feed voltage and current limiting
- Integrated DC-DC controller for efficient power management
- Battery switch functionality for backup power during power outages
- On-hook transmission for caller ID and message waiting indication
- Two-wire impedance matching for optimal line performance
- PCM/SPI digital interface for easy integration with digital systems
- Comprehensive test modes for line diagnostics and troubleshooting
- Low power consumption in both active and standby modes
Benefits
- Reduced system cost and board space due to high integration
- Improved voice quality with advanced line interface capabilities
- Lower power consumption for energy-efficient applications
- Simplified system design with integrated DC-DC control and ringing generation
- Enhanced reliability with built-in protection features
- Flexible programmability to adapt to various line conditions and regulatory requirements
Additional Details
The SI3225-KQR includes an integrated ringing generator capable of producing a variety of ringing waveforms and frequencies, ensuring compliance with different global telecommunications standards. The programmable loop feed allows customization of line characteristics for different loop lengths. Its built-in DC-DC controller enhances power efficiency, reducing heat dissipation and extending battery life in backup power scenarios.
On-hook transmission enables advanced features such as caller ID and message waiting indication. Comprehensive test modes facilitate easy line diagnostics and troubleshooting, thereby reducing maintenance time and costs. The device is available in a compact package and operates within a broad range of supply voltages. Its combination of features, robust design, and power efficiency makes it suitable for telecommunications requiring a single-channel SLIC.