EN
  • EN
  • DE

SI5344B-A03331-GM

Part No SI5344B-A03331-GM
Manufacturer Silicon Labs
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837590-SI5344B-A03331-GM
Ultra Librarian 3D Model Ultra Librarian SI5344B-A03331-GM CAD Model

Description

The SI5344B-A03331-GM is a high-performance, low-jitter clock generator from Silicon Labs, designed for demanding applications requiring precise timing. This device is a member of the Si534x family of jitter attenuators, providing a flexible and robust clocking solution. It is engineered to generate a wide range of frequencies with exceptional jitter performance, making it suitable for high-speed data transmission and networking applications.

Applications:

  • Networking equipment: Routers, switches, and optical transport systems.
  • Data centers: Servers, storage systems, and high-speed interconnects.
  • Broadcast video equipment: Studio equipment, video servers, and broadcast infrastructure.
  • Test and measurement equipment: Frequency synthesizers, signal generators, and high-speed oscilloscopes.
  • Industrial automation: Precision timing for control systems and robotics.

Features:

  • Four independent clock outputs.
  • Any-frequency clock generation up to 800 MHz.
  • Ultra-low jitter performance: Typically below 100 fs RMS.
  • Integrated voltage controlled oscillator (VCO).
  • Flexible frequency synthesis through programmable dividers.
  • Hitless switching.
  • I2C or SPI programmable.
  • Small package footprint.

Benefits:

  • Simplifies clock tree design by generating multiple frequencies from a single device.
  • Reduces system jitter, improving overall system performance and data integrity.
  • Provides flexible frequency selection to accommodate a variety of applications.
  • Enables precise clock control for optimized system operation.
  • Offers seamless switching between clock sources for increased reliability.
  • Reduces board space with its compact package.

Additional Details:

The SI5344B-A03331-GM clock generator is highly configurable through an I2C or SPI interface. The device supports various clock formats, including LVPECL, LVDS, HCSL, and CMOS, offering flexibility in system design. Its low power consumption and small size make it an ideal choice for space-constrained applications. The device also features glitchless output enable/disable, ensuring clean clock transitions during operation. The SI5344B-A03331-GM offers advanced features such as frequency margining and clock monitoring, further enhancing system reliability and performance. This component is commonly used in high-performance telecommunications and data communications equipment to ensure reliable and accurate clock signal generation and distribution.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.1500 $155.1500
2+ $149.9779 $299.9558
3+ $134.4628 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess