EN
  • EN
  • DE

TPS65988DHRSHR

Part No TPS65988DHRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description ACELITE 88 ROM 1.6 PROTO 7X7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 56-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 75°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TPS65988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52068-6, TPS65988DHRSHR-ND, 296-52068-1, 296-52068-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900924-TPS65988DHRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65988DHRSHR CAD Model

Description

The TPS65988DHRSHR is a highly integrated USB Type-C and USB Power Delivery (PD) controller from Texas Instruments. It is designed to provide a comprehensive solution for managing USB Type-C ports with Power Delivery capabilities. The device is suitable for a wide range of applications, including laptops, tablets, smartphones, and other portable electronics that require efficient power management and data communication through a USB-C interface.

Key Features

  • USB Power Delivery: Supports USB PD 3.0, enabling higher power capabilities and flexible power management across USB-C connections.
  • Programmable Power Supply (PPS): Offers advanced power supply features, including fast role swap and adjustable voltage/current levels for optimal charging performance.
  • Dual-Port Operation: Capable of managing two USB-C ports simultaneously, allowing for versatile configurations in multi-port devices.
  • Integrated Power Switches: Includes built-in power switches to reduce external component count and simplify the overall design.
  • Alternate Mode Support: Facilitates the use of alternate modes such as DisplayPort, Thunderbolt, and HDMI over a USB-C connection.
  • I2C Interface: Provides an I2C interface for communication with the host processor, enabling easy integration and control.

Applications

  • Notebook and Desktop Computers
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Technical Specifications

The TPS65988DHRSHR is packaged in a compact 6x6 mm QFN package, making it ideal for space-constrained applications. It operates over a wide temperature range and is designed to meet the stringent requirements of the latest electronic devices. Its advanced circuitry ensures reliable operation and protection against over-voltage, over-current, and over-temperature conditions.

With its robust feature set and Texas Instruments' reputation for quality, the TPS65988DHRSHR is an excellent choice for designers looking to implement USB-C and Power Delivery in their next-generation products.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4513 $51.7695
36+ $2.8319 $101.9484
55+ $2.7434 $150.8870
76+ $2.6549 $201.7724
98+ $2.5664 $251.5072
131+ $2.3009 $301.4179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess