EN
  • EN
  • DE

TPS2410RMSR

Part No TPS2410RMSR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description O-RING CONTROLLER / OR Controller N+1 ORing Controller N-Channel N:1 14-UQFN (2.5x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 130 ns
Current - Output (Max) -
Current - Supply 4.25 mA
Voltage - Supply 3V ~ 16.5V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-UFQFN
Supplier Device Package 14-UQFN (2.5x2.5)
Base Product Number TPS2410
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372324-TPS2410RMSR
Ultra Librarian 3D Model Ultra Librarian TPS2410RMSR CAD Model

Description

The TPS2410RMSR is a highly versatile and robust integrated circuit from Texas Instruments, designed for power management applications. This advanced product is a part of the TPS2410 family and is engineered to offer a wide range of features that provide efficient and reliable operation in various electronic devices.

Key Features

  • Voltage Range: The TPS2410RMSR operates over a broad voltage range, accommodating various power supply requirements.
  • Current Handling: It is capable of handling significant current levels, making it suitable for high-power applications.
  • Protection Mechanisms: The device includes several protection features such as over-current, over-voltage, under-voltage, and thermal protection to ensure the longevity and safety of the end application.
  • Efficiency: Designed with power efficiency in mind, the TPS2410RMSR helps reduce power loss and improve overall system performance.
  • Control Flexibility: It provides flexible control options, allowing designers to tailor its operation to specific application needs.

Applications

The TPS2410RMSR is suitable for a wide array of applications, including but not limited to:

  • Power supply sequencing
  • Server and telecom power supplies
  • Industrial power systems
  • Redundant and OR-ing power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS2410RMSR is no exception. The device is built to meet high industry standards, ensuring that it performs consistently under varying conditions and throughout its intended lifespan.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the TPS2410RMSR. This includes technical documentation, application notes, design tools, and customer support to assist in the integration of the product into various applications, ensuring a smooth design-in process.

Note: For detailed technical specifications, please refer to the official Texas Instruments datasheet for the TPS2410RMSR.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1109 $54.9981
20+ $5.0140 $100.2800
31+ $4.8574 $150.5794
43+ $4.7007 $202.1301
56+ $4.5440 $254.4640
74+ $4.0739 $301.4686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess