EN
  • EN
  • DE

TMS320C6457CCMHA2

Part No TMS320C6457CCMHA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 688FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA, 10/100/1000 Ethernet MAC
Clock Rate 1.2GHz
On-Chip RAM 2.1MB
Voltage - I/O 1.1V, 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 95°C (TC)
Mounting SMD
Package 688-BFBGA, FCBGA Exposed Pad
Manufacturer Package 688-FCBGA (23x23)
Win Source Part Number 797339-TMS320C6457CCMHA2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6457CCMHA2 CAD Model

Description

The TMS320C6457CCMHA2 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications that require intensive processing capabilities. This DSP is part of the TMS320C64x+™ series, known for their fixed-point architecture that offers a perfect blend of performance and power efficiency.

With a clock speed of up to 1.2 GHz, the TMS320C6457CCMHA2 is capable of delivering up to 9600 MIPS (Million Instructions Per Second), making it an ideal choice for a wide range of applications, including telecommunications, medical imaging, video and audio processing, and industrial automation systems.

One of the key features of this processor is its dual-core architecture. Each core is equipped with a high-speed L1 and L2 cache, which enhances the overall system performance by reducing the time required to access frequently used data and instructions. The L2 cache is shared between the cores, allowing for efficient inter-core communication and data sharing.

The TMS320C6457CCMHA2 also boasts an integrated memory controller that supports DDR2 and DDR3 memory, providing flexible and fast memory access to handle large datasets and complex algorithms. Additionally, it includes a variety of peripherals and interfaces, such as Gigabit Ethernet MACs, PCI Express, and Serial RapidIO®, which enable high-speed data transfers and connectivity options for system expansion.

The device is designed with robust security features, including a secure boot option and encryption/decryption engines, ensuring the protection of code and data in sensitive applications. Furthermore, the TMS320C6457CCMHA2 is supported by Texas Instruments' comprehensive software development tools, including Code Composer Studio™ and a wide range of software libraries, which help to accelerate the development process and reduce time-to-market.

Overall, the TMS320C6457CCMHA2 is a versatile and powerful DSP that provides the processing muscle needed for high-end embedded applications. Its combination of performance, integration, and security features make it a top choice for engineers and developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $234.2631 $234.2631
2+ $210.0290 $420.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess