The SN65C1168ENS from Texas Instruments is a robust integrated circuit designed for efficient serial communication in a variety of digital applications. This device is part of the industry-leading SN65 series, renowned for its reliability and performance in challenging environments.
Key Features
- Dual Line Driver and Receiver: The SN65C1168ENS includes both a driver and a receiver, making it an all-in-one solution for bidirectional communication.
- Wide Voltage Range: It operates over a wide supply voltage range, which ensures compatibility with multiple systems and standards.
- High-Speed Operation: This product is designed for high-speed data transmission, supporting fast and efficient data exchange.
- Low Power Consumption: With its low-power design, the SN65C1168ENS is ideal for energy-sensitive applications, helping to extend the life of battery-powered devices.
- Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection, safeguarding the circuit against static electricity and other transient voltage spikes.
- Temperature Resilience: It is built to operate reliably over a broad temperature range, making it suitable for industrial and automotive environments.
Applications
The SN65C1168ENS is versatile and can be used in a variety of applications, including:
- Telecommunications
- Data acquisition systems
- Point-of-sale terminals
- Network equipment
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 5.5V |
| Signaling Rate |
Up to 1 Mbps |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOIC |
In summary, the SN65C1168ENS is a reliable and efficient solution for serial communication, backed by Texas Instruments' reputation for high-quality electronic components. Its combination of speed, power efficiency, and robust protection features make it an excellent choice for designers looking to enhance their digital communication systems.