EN
  • EN
  • DE

TPS65988DJRSHR

Part No TPS65988DJRSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, Type-C Controller PMIC 56-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -10°C ~ 75°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VQFN (7x7)
Family Name TPS65988
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS65988DJRSHRTR, 296-TPS65988DJRSHRCT, 296-TPS65988DJRSHRDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900925-TPS65988DJRSHR
Ultra Librarian 3D Model Ultra Librarian TPS65988DJRSHR CAD Model

Description

The TPS65988DJRSHR from Texas Instruments is a state-of-the-art USB Type-C and Power Delivery (PD) controller designed for a wide range of applications. This highly integrated device is pivotal in enabling the next generation of compliant USB Type-C connectors that can deliver data, video, and power through a single cable.

Key Features

  • USB PD 3.0 Compliance: The TPS65988DJRSHR is fully compliant with the latest USB Power Delivery 3.0 specifications, ensuring compatibility with a wide range of devices.
  • Dual-Port Operation: It supports dual-role power and data roles for two USB Type-C ports, allowing for versatile charging and connectivity options.
  • Programmable Power Supply: The device offers a programmable power supply (PPS) feature, enabling fine-grained control over output voltage and current for fast and efficient charging.
  • Integrated Power Switches: Built-in power path switches reduce the need for external components, simplifying the design and reducing the overall solution size.
  • Alternate Mode Support: It supports multiple alternate modes, including DisplayPort and Thunderbolt, for transferring high-definition video and data.
  • Configurable I/O: The TPS65988DJRSHR provides configurable GPIOs, allowing for additional customization and functionality tailored to specific design requirements.

Applications

Ideal for a variety of applications, the TPS65988DJRSHR can be utilized in notebooks, tablets, docking stations, monitors, power banks, and other peripherals that use the USB Type-C interface. Its flexibility and advanced features make it an essential component for manufacturers looking to create products that meet the latest standards for connectivity and charging.

Design Support

Texas Instruments offers comprehensive design support for the TPS65988DJRSHR, including reference designs, evaluation modules, and a suite of development tools. Designers can access a wealth of resources to accelerate the product development process and bring their USB Type-C products to market with confidence.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7230 $51.9530
26+ $3.8753 $100.7578
40+ $3.7542 $150.1680
56+ $3.6331 $203.4536
72+ $3.5120 $252.8640
96+ $3.1487 $302.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess