EN
  • EN
  • DE
  • IT

TPS658621CZQZ

Part No TPS658621CZQZ
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707982-TPS658621CZQZ
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658621CZQZ CAD Model

Description

The TPS658621CZQZ is a sophisticated power management integrated circuit (PMIC) designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This PMIC is tailored to meet the demanding needs of modern portable and battery-powered devices, providing a comprehensive solution for power management requirements.

With its multi-channel architecture, the TPS658621CZQZ offers a range of features including a switch-mode power supply, linear regulators, and a battery charger. This makes it an ideal choice for applications such as smartphones, tablets, and other portable electronics where efficient power utilization is crucial.

Main Features:

  • Integrated Power Solution: The TPS658621CZQZ combines various power control elements into a single package, reducing the need for multiple discrete components and simplifying the design process for electronic systems.
  • High-Efficiency Switching: The device includes a high-efficiency step-down converter that helps to maximize battery life by reducing power loss during voltage conversion processes.
  • Programmable Voltage Regulation: It provides programmable voltage regulation, allowing designers to fine-tune voltages to match specific requirements of the system, ensuring optimal performance and power savings.
  • Battery Charging Capabilities: With an integrated battery charger, the TPS658621CZQZ supports various battery chemistries and provides safe and efficient charging with features like temperature monitoring and charge termination.
  • Multiple Output Channels: The device offers multiple output channels for powering different system components, each of which can be independently controlled and configured.

The TPS658621CZQZ is available in a compact QFN package, making it suitable for space-constrained applications. Its advanced power management features, coupled with Texas Instruments' reputation for reliability, make it a top choice for designers looking to create efficient and long-lasting electronic products.

Texas Instruments provides comprehensive technical support for the TPS658621CZQZ, including detailed datasheets, application notes, and design resources to assist developers in integrating this PMIC into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $3.9988
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.0169
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6579 $58.2895
11+ $9.5655 $105.2205
17+ $9.2666 $157.5322
23+ $8.9677 $206.2571
29+ $8.6687 $251.3923
39+ $7.7720 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,113 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess