EN
  • EN
  • DE

TPS40889DGQR

Part No TPS40889DGQR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707821-TPS40889DGQR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40889DGQR CAD Model

Description

The TPS40889DGQR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management chips, specifically tailored for high-performance applications that require efficient and reliable power distribution.

Key Features:

  • Multi-Phase Controller: The TPS40889DGQR is equipped with a multi-phase buck controller, which allows for precise voltage regulation and improved efficiency, especially in applications requiring high current outputs. This feature is critical for maintaining system stability under varying load conditions.
  • Adaptive Voltage Scaling (AVS): This PMIC supports AVS, which dynamically adjusts the voltage supplied to the processor, optimizing performance and power consumption based on workload demands. This is particularly useful in extending battery life in portable devices.
  • High Efficiency: With its integrated MOSFET drivers and low on-resistance, the TPS40889DGQR achieves high efficiency, reducing heat generation and improving system reliability.
  • Programmable Frequency: The switching frequency of the TPS40889DGQR is programmable, allowing designers to optimize the device for specific application requirements, such as minimizing electromagnetic interference (EMI) or optimizing for efficiency.

Applications:

The TPS40889DGQR is ideal for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure
  • Data storage systems
  • High-performance computing and gaming

Package and Availability:

The TPS40889DGQR comes in a 24-pin QFN package, which is designed for space-constrained applications. Its small form factor does not compromise its performance or thermal management capabilities. This product is available for purchase through Texas Instruments' official distributors and is supported by comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate integration into your design projects.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.8589
Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $0.2376

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess