EN
  • EN
  • DE

TPS22913BYZR

Part No TPS22913BYZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707751-TPS22913BYZR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22913BYZR CAD Model

Description

Introducing the TPS22913BYZR from Texas Instruments

The TPS22913BYZR is a state-of-the-art load switch designed by Texas Instruments, a leader in semiconductor solutions. This compact, high-performance component is engineered to manage power distribution in a variety of electronic applications, offering both efficiency and reliability.

At the heart of the TPS22913BYZR is an integrated single P-channel MOSFET that can operate over an input voltage range of 1.1V to 5.5V, making it versatile for a wide array of power management tasks. This switch is capable of delivering a continuous current of up to 2A, which is suitable for moderate to high-power applications.

One of the key features of the TPS22913BYZR is its low on-resistance, typically around 52 mΩ at a 5V gate drive. This low resistance ensures minimal voltage drop and power loss, thereby enhancing overall system efficiency. The device also boasts a quick output discharge that provides a fast switch-off time, an essential feature for power-sensitive designs.

Moreover, the TPS22913BYZR comes with built-in protection features that safeguard the system from abnormal operating conditions. It includes thermal shutdown protection, which prevents damage from overheating, and under-voltage lockout (UVLO), which ensures the switch remains off when the input voltage is too low for stable operation.

For ease of use, this load switch is offered in a compact, surface-mount package (YZR), allowing for space-saving integration into PCB designs. The small footprint of the TPS22913BYZR makes it an ideal choice for portable and space-constrained applications such as smartphones, tablets, and other compact consumer electronics.

With its combination of performance, efficiency, and protection features, the TPS22913BYZR from Texas Instruments is an excellent choice for designers looking to enhance their power management systems. Whether it's for battery-operated devices, point-of-load applications, or power distribution networks, the TPS22913BYZR delivers the reliability and functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9346
Texas Instruments
Lowest to $4.9541
Texas Instruments
Need more? Email Us
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $0.5660

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess