EN
  • EN
  • DE
  • IT

AR0147ATSC00XUEG0-DPBR

Part No AR0147ATSC00XUEG0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENS CMOS 1MP 1/4 8X7 IBGA  /  CMOS Image Sensor 3µm x 3µm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Frames per Second 60
Temperature Range - Operating -40°C ~ 110°C
Base Product Number AR0147
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0147ATSC00XUEG0-DPBR
Standard Package 3,000
Win Source Part Number 979286-AR0147ATSC00XUEG0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEG0-DPBR CAD Model

Description

The AR0147ATSC00XUEG0-DPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor. This high-performance sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for a variety of applications, including industrial imaging, surveillance systems, and automotive vision systems.

With a 1/4-inch optical format and a resolution of 1.0 Megapixel, the sensor captures images at a pixel size of 3.0 µm x 3.0 µm, providing detailed and sharp visuals. The AR0147ATSC00XUEG0-DPBR employs ON Semiconductor's advanced pixel technology, which enhances sensitivity and reduces noise, resulting in clear, vibrant images even in low-light environments.

The sensor features a versatile digital parallel interface, allowing for easy integration with a wide range of processors and FPGAs. It supports a maximum frame rate of 60 frames per second at full resolution, ensuring smooth video capture for dynamic scenes. Additionally, the sensor is capable of supporting more complex operations such as windowing, binning, and sub-sampling, which provide flexibility for specific application requirements.

ON Semiconductor's AR0147ATSC00XUEG0-DPBR is designed with reliability in mind. It operates within an extended temperature range, making it suitable for outdoor and automotive applications where temperature variations are a concern. Furthermore, the sensor's compact form factor and low power consumption make it a convenient choice for portable and battery-powered devices.

The product comes in a CSP-67 package, ensuring robustness and ease of mounting on various types of circuit boards. As a testament to its quality and performance, the AR0147ATSC00XUEG0-DPBR meets rigorous industry standards and has been rigorously tested to ensure it meets ON Semiconductor's high-quality benchmarks.

In summary, the AR0147ATSC00XUEG0-DPBR from ON Semiconductor is a versatile and high-quality image sensor that offers excellent image capture capabilities, making it a top choice for developers and manufacturers in need of reliable and high-performing visual data acquisition solutions.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Lowest to $39.8494
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $11.2749
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $35.1708
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $9.1636
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2740 $72.5480
4+ $29.7633 $119.0532
6+ $28.8332 $172.9992
9+ $27.9031 $251.1279
11+ $26.9730 $296.7030
14+ $24.1827 $338.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess