EN
  • EN
  • DE
  • IT

TPS2010APWPG4

Part No TPS2010APWPG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 0.3A PWR DIST SWITCH 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 200mA
Rds On (Typ) 30 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
RoHS State Request Verification
Win Source Part Number 707736-TPS2010APWPG4
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name TPS2010A
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS2010APWPG4 CAD Model

Description

The TPS2010APWPG4 is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is part of the TPS series, which is known for its power distribution switches designed to enhance the management and distribution of power within electronic systems.

Key Features

  • Current Limiting: The device features programmable current limiting capabilities which protect the circuit from excessive current draw that can lead to overheating and potential damage.
  • Thermal Shutdown: An integral thermal shutdown function ensures that the device automatically turns off if it exceeds a certain temperature threshold, providing an additional layer of protection.
  • Fast Transient Response: With its ability to respond quickly to changes in load conditions, the TPS2010APWPG4 is suitable for applications that demand stable power with minimal delay.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it versatile for various applications and ensuring compatibility with different system voltages.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at voltages that are too low to maintain proper functionality, thus safeguarding the system's performance.

Applications

The TPS2010APWPG4 is ideal for a range of applications, particularly where power distribution and management are critical. This includes USB hubs, peripheral ports, and hot-swap environments. Its robust design also makes it suitable for industrial and automotive applications where reliable power management is essential.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2010APWPG4 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring high reliability and performance under various conditions. The device comes in a PowerPAD™ package, which aids in heat dissipation and contributes to its overall longevity.

Environmental Compliance

In line with Texas Instruments' dedication to environmental responsibility, the TPS2010APWPG4 is compliant with RoHS standards, meaning it is manufactured without the use of hazardous substances commonly found in electronic components.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Texas Instruments
IC PWR SWITCH 1:1 32HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess