EN
  • EN
  • DE
  • IT

LTC7004HMSE#PBF

Part No LTC7004HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10MSOP  /  High-Side Gate Driver IC Non-Inverting 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Analog Devices Inc.
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 3.5V ~ 15V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 60 V
Rise / Fall Time (Typ) 90ns, 40ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LTC7004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC7004HMSE#PBF
Standard Package 50
Win Source Part Number 1010604-LTC7004HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7004HMSE#PBF CAD Model

Description

Product Overview: LTC7004HMSE#PBF

The LTC7004HMSE#PBF is a high-performance, fast-switching regulator from Analog Devices Inc., designed for robust and efficient control of high voltage and high current applications. This state-of-the-art device is housed in a compact MSOP-16 package, ensuring a small footprint while providing impressive electrical characteristics and thermal performance.

Key Features

  • Wide Input Voltage Range: The LTC7004HMSE#PBF operates with an input voltage range from 3.5V to 135V, making it versatile for a variety of power systems.
  • High Switching Frequency: With the capability to switch at up to 2MHz, this regulator allows for smaller external components, resulting in a compact and efficient design.
  • Robust Output Drive: It can drive gates with a robust 1A current, ensuring rapid charging and discharging of the gate capacitance of large power MOSFETs and IGBTs, which is crucial for high-speed applications.
  • Adjustable Turn-On and Turn-Off Speeds: Users can tailor the slew rate of the output to minimize EMI and optimize performance.
  • Integrated Protection Features: The LTC7004HMSE#PBF includes under-voltage lockout, over-temperature protection, and a robust fault protection circuit to enhance system reliability.

Applications

The LTC7004HMSE#PBF is ideal for a range of applications, including:

  • Automotive battery management systems
  • Industrial control systems
  • Telecommunication power supplies
  • High-density power converters

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC7004HMSE#PBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and reliability in demanding environments.

Environmental Compliance

The LTC7004HMSE#PBF complies with RoHS directives, making it an environmentally friendly choice for designers looking to create sustainable products without compromising on quality or functionality.

In conclusion, the LTC7004HMSE#PBF from Analog Devices Inc. is an excellent choice for engineers who require a high-performance, fast-switching regulator capable of handling high voltage and current demands with efficiency and reliability.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
International Rectifier
3-PHASE BRIDGE DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess