EN
  • EN
  • DE
  • IT

TPS22922YRZPR

Part No TPS22922YRZPR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707753-TPS22922YRZPR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS22922YRZPR CAD Model

Description

Product Overview: TPS22922YRZPR by Texas Instruments

The TPS22922YRZPR is a high-performance, ultra-low on-resistance load switch integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact, feature-rich component is ideal for power management tasks in a variety of electronic applications, from portable devices to industrial systems.

Key Features

  • Ultra-Low On-Resistance: The TPS22922YRZPR boasts an extremely low on-resistance (R<sub>ON), which translates to minimal voltage drop and power loss when the switch is in the 'on' state, improving the overall efficiency of the application.
  • Input Voltage Range: It supports a wide input voltage range, typically from 1.5V to 5.5V, making it versatile for various low-voltage applications.
  • Low Quiescent Current: The load switch is designed to have a low quiescent current, which is crucial for battery-powered devices where power conservation is a priority.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the load is discharged rapidly when the switch is turned off, which is essential for applications requiring immediate power-down scenarios.
  • Controlled Slew Rate: The IC features a controlled slew rate to minimize inrush current, providing a smoother transition when powering on the load, which helps to prevent unwanted noise and voltage spikes on the power line.
  • Compact Package: Encased in a compact 6-pin YRZ (DSBGA) package, the TPS22922YRZPR is optimized for space-constrained applications.

Applications

The TPS22922YRZPR is suitable for a wide range of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Industrial Controls
  • Power Management Modules

Conclusion

With its low on-resistance, wide input voltage range, and compact form factor, the TPS22922YRZPR from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions. Its quick discharge and controlled slew rate features further enhance its suitability for a variety of electronic applications where efficiency and space savings are critical.

You May Also Be Interested in

Texas Instruments
Lowest to $1.0510
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.9705
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $1.2629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess