EN
  • EN
  • DE
  • IT

TPS3809L30DBZR

Part No TPS3809L30DBZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707802-TPS3809L30DBZR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3809L30DBZR CAD Model

Description

Product Overview: TPS3809L30DBZR by Texas Instruments

The TPS3809L30DBZR is a state-of-the-art voltage supervisor integrated circuit (IC) designed and manufactured by Texas Instruments. This high-precision IC is engineered to provide reliable monitoring of power supplies in digital systems, ensuring that microprocessors and other sensitive digital circuits function correctly by resetting them in the event of a power failure or brownout condition.

The TPS3809L30DBZR features a fixed-sense threshold voltage of 3.0V, which makes it suitable for a wide range of applications where a 3V power rail needs to be supervised. This particular model comes in a compact, surface-mount, 3-pin SOT-23 package, which is ideal for space-constrained applications.

Key Features:

  • Supply Voltage Supervision: With a threshold of 3.0V, the TPS3809L30DBZR is perfect for monitoring 3V power supplies, ensuring that devices operate within their intended voltage ranges.
  • Low Power Consumption: This device is designed for energy efficiency, with a very low quiescent current of typically 9 µA, making it suitable for battery-operated and portable applications.
  • Manual Reset Input: The IC includes a manual reset input that allows for an external trigger to initiate a system reset, providing additional system control flexibility.
  • Reset Time Delay: It features a programmable time delay for the reset, which can be set by an external capacitor, offering designers the ability to customize the reset timing for specific system requirements.
  • Temperature Range: The device operates over a broad temperature range from –40°C to +85°C, accommodating diverse environmental conditions.

Applications:

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Industrial Controls
  • Notebook Computers
  • Data Storage Systems
  • Medical Equipment
  • Automotive Systems

The TPS3809L30DBZR by Texas Instruments is a robust and reliable solution for system designers looking to enhance the stability and safety of their electronic products. Its precision voltage monitoring and low power consumption make it an ideal choice for a multitude of applications that require vigilant power supply supervision.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6263
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess