EN
  • EN
  • DE

TPS51221RHBRG4

Part No TPS51221RHBRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707837-TPS51221RHBRG4
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51221RHBRG4 CAD Model

Description

Overview of TPS51221RHBRG4

The TPS51221RHBRG4 is a highly integrated, dual-synchronous step-down controller designed by Texas Instruments for applications requiring efficient power management and precision voltage regulation. This component is particularly suitable for powering the latest generation of processors, FPGAs, and ASICs in computing and telecommunication devices.

Key Features

  • Voltage Regulation: The TPS51221RHBRG4 offers tight voltage regulation with differential sensing, which is crucial for ensuring stable operation of sensitive electronic components.
  • Power Efficiency: Its synchronous step-down design with integrated FETs provides high efficiency, which is essential for reducing power loss and heat generation in compact systems.
  • Adaptive On-Time Control: The device features an adaptive on-time D-CAP™ control mode that facilitates fast transient response, simplifying the design by eliminating the need for external compensation components.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 300 kHz to 1 MHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Protection Features: The TPS51221RHBRG4 includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The TPS51221RHBRG4 is ideal for powering core voltages of high-performance CPUs, GPUs, and other digital ICs that require precise and efficient power delivery. Its compact QFN-32 package makes it a suitable choice for space-constrained applications such as laptops, servers, and networking equipment.

Design Support

Texas Instruments provides extensive design support for the TPS51221RHBRG4, including datasheets, reference designs, and simulation tools. This support helps designers to accelerate the development process and to implement the controller into their power management solutions with confidence.

Environmental Compliance

The TPS51221RHBRG4 is RoHS compliant and is manufactured with a "green" molding compound, which makes it suitable for use in environmentally sensitive applications. Additionally, it meets or exceeds industry standards for reliability and performance, demonstrating Texas Instruments' commitment to quality and environmental responsibility.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5660
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $2.3382

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5704 $53.5560
35+ $2.9296 $102.5360
53+ $2.8381 $150.4193
73+ $2.7465 $200.4945
95+ $2.6550 $252.2250
127+ $2.3803 $302.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess