EN
  • EN
  • DE
  • IT

TPS3809K33QDBVT

Part No TPS3809K33QDBVT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707801-TPS3809K33QDBVT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809K33QDBVT CAD Model

Description

Product Overview: TPS3809K33QDBVT from Texas Instruments

The TPS3809K33QDBVT is a highly reliable, low-power supply voltage supervisor designed and manufactured by Texas Instruments. This integrated circuit is engineered to monitor the voltage levels in digital systems and ensure proper operation by providing a reset signal whenever necessary. It is particularly suitable for battery-powered equipment, microcontrollers, and other digital systems that require voltage supervision to maintain proper functionality.

Key Features

  • Voltage Supervision: The TPS3809K33QDBVT provides precise monitoring for a 3.3V supply voltage, ensuring that the system operates within the designated voltage thresholds.
  • Low Power Consumption: With its quiescent current of only 9 µA, this device is optimized for low-power applications, extending battery life in portable devices.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing additional control and flexibility in system design.
  • Reset Time Delay: The device features a programmable time delay for the reset signal, allowing designers to set the optimal timing for their specific application requirements.
  • Temperature Range: Operating over an industrial temperature range of -40°C to 85°C, the TPS3809K33QDBVT is suitable for use in a variety of environmental conditions.
  • Small Form Factor: Housed in a small SOT-23-3 package, the device conserves board space and is ideal for space-constrained applications.

Applications

The TPS3809K33QDBVT is versatile and can be used in various applications, including:

  • Portable and battery-powered equipment
  • Microcontroller systems
  • Intelligent instruments
  • Industrial controls
  • Consumer electronics

With its combination of features, the TPS3809K33QDBVT from Texas Instruments is an essential component for ensuring system stability and reliability. Its precision voltage monitoring and low-power operation make it an excellent choice for designers looking for a voltage supervisor that will maintain system integrity without compromising power efficiency.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $13.4708
Texas Instruments
Lowest to $60.4369

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess