EN
  • EN
  • DE

TPS40401RHLR

Part No TPS40401RHLR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707819-TPS40401RHLR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40401RHLR CAD Model

Description

The TPS40401RHLR is a high-performance, single-output synchronous buck controller from Texas Instruments designed to deliver precision voltage regulation in a compact, integrated package. This advanced power solution is ideal for a wide range of applications, including networking, telecommunications, servers, and industrial systems where efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, catering to various system requirements and ensuring compatibility with diverse power sources.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet specific application needs, providing flexibility and precision in power delivery.
  • High Efficiency: The TPS40401RHLR is engineered for high efficiency, reducing power loss and improving system performance.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this regulator simplifies the design and reduces external component count.
  • Programmable Switching Frequency: The device allows for the adjustment of the switching frequency, enabling designers to optimize performance for their specific application.
  • Thermal Protection: Advanced thermal management features protect the device from overheating, enhancing reliability and longevity.
  • Small Footprint: The compact QFN package is space-efficient, making it a suitable choice for space-constrained applications.

Applications

The versatility of the TPS40401RHLR makes it a prime choice for powering complex digital ICs such as FPGAs, ASICs, and microprocessors. Its ability to provide stable, efficient power ensures optimal performance of these critical components. Additionally, its robust design is suitable for use in power modules and other power management solutions that require a reliable, high-quality voltage regulator.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS40401RHLR is no exception. Manufactured with the highest standards, this voltage regulator is designed to meet the rigorous demands of industrial and commercial applications, ensuring a dependable power management solution for your design.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $0.5377
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess