EN
  • EN
  • DE

TPS65132B2YFFR

Part No TPS65132B2YFFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DUAL OUTPUT LCD BIAS 15DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LCD, OLED
Operating Supply Current 540μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 15-DSBGA
Win Source Part Number 1112536-TPS65132B2YFFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65132B2YFFR CAD Model

Description

Overview of Texas Instruments TPS65132B2YFFR

The TPS65132B2YFFR is a high-performance, dual-output power supply integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is specifically tailored for applications that require positive and negative simultaneous output voltages, making it an ideal solution for powering OLED displays, AMOLED displays, and other systems that necessitate such a dual supply configuration.

Key Features

  • Dual Output: The TPS65132B2YFFR provides both positive and negative output voltages from a single input, simplifying power design for displays and reducing component count.
  • Adjustable Output Voltage: Output voltages are adjustable through an external resistor divider, offering design flexibility to match the voltage requirements of various applications.
  • High Efficiency: This IC is designed for high efficiency, which helps in reducing power consumption and heat generation in end applications.
  • Compact Package: The TPS65132B2YFFR comes in a compact, space-saving package, which is critical for portable and space-constrained applications.
  • Integrated Power Sequencing: The device includes power sequencing functionality, ensuring that the positive and negative outputs are properly enabled and disabled.

Applications

The versatility of the TPS65132B2YFFR makes it suitable for a wide range of applications, particularly where space is at a premium and power efficiency is crucial. It is commonly used in:

  • Smartphones and Tablets
  • Portable Media Players
  • Portable Gaming Devices
  • Wearable Technology
  • Industrial and Medical Displays

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various power sources.
  • Output Current: It can deliver sufficient current for the target application, ensuring reliable performance of the display.
  • Protection Features: The TPS65132B2YFFR includes several built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and longevity of the end product.

In summary, the TPS65132B2YFFR from Texas Instruments is a highly efficient, dual-output power supply solution that is perfect for powering the latest display technologies. Its adjustable output voltages, integrated sequencing, and protection features make it a robust and versatile choice for designers and engineers.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9730 $53.5150
130+ $0.7984 $103.7920
195+ $0.7735 $150.8325
270+ $0.7485 $202.0950
350+ $0.7236 $253.2600
465+ $0.6487 $301.6455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,255 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess