EN
  • EN
  • DE

TC14433AELI

Part No TC14433AELI
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC  /  LED Driver 28-PLCC (11.51x11.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Microchip Technology
Package Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters A/D 3.5 Digits
Current - Supply 1.4 mA
Voltage - Supply 4.5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number TC14433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TC14433AELI-NDR,2266-TC14433AELI
Standard Package 39
Win Source Part Number 1098113-TC14433AELI
Ultra Librarian 3D Model Ultra Librarian TC14433AELI CAD Model

Description

Introducing the TC14433AELI - A High-Precision Analog-to-Digital Converter from Microchip Technology

The TC14433AELI is a versatile and highly accurate analog-to-digital converter (ADC) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to cater to a wide range of applications that require precise digital representation of analog signals, ensuring reliable performance in systems such as industrial controls, instrumentation, and data acquisition systems.

At the core of the TC14433AELI lies a 24-bit, dual-slope, integrating ADC that boasts excellent noise rejection capabilities. This makes it particularly well-suited for environments with high levels of electrical noise, where maintaining signal integrity is crucial. The device offers a high level of integration, which includes an on-chip oscillator and three fully differential input channels, thereby reducing the need for external components and simplifying the overall design.

One of the key features of the TC14433AELI is its exceptional resolution, which allows for the detection and conversion of minute changes in input signals. This high resolution, coupled with a low conversion time, ensures that the ADC can keep up with the demands of both slow and rapidly changing signals. The device also supports auto-zeroing and polarity detection, which contribute to its accuracy and versatility.

The TC14433AELI is designed with user flexibility in mind. It can operate with dual power supplies ranging from ±5V to ±7.5V, making it adaptable to various system power configurations. Additionally, its digital interface is compatible with most microprocessors, allowing for straightforward integration into existing designs.

For engineers and designers looking for a reliable and high-performing ADC, the TC14433AELI from Microchip Technology is an exceptional choice. Its robust feature set ensures that it can meet the stringent requirements of sophisticated electronic systems, while its ease of use and integration make it a practical option for a wide array of applications.

To learn more about the TC14433AELI and how it can enhance your next project, visit Microchip Technology's website or contact their support team for detailed specifications and application support.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess