EN
  • EN
  • DE

PCF8551BTT/AY

Part No PCF8551BTT/AY
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD DRIVER  /  LCD Driver 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LCD
Configuration 36 Segment
Interface SPI
Digits or Characters 9 Characters, 18 Characters, 144 Elements
Current - Supply 1.2 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-PCF8551BTT/AYTR,935305822518
Standard Package 2,000
Win Source Part Number 1127444-PCF8551BTT/AY
Ultra Librarian 3D Model Ultra Librarian PCF8551BTT/AY CAD Model

Description

The NXP PCF8551BTT/AY is a high-performance, versatile LCD driver designed to meet the demands of sophisticated display applications. This device is part of NXP Semiconductors' broad portfolio of LCD drivers that are known for their reliability, efficiency, and advanced features.

Key Features

  • Flexible Interface: The PCF8551BTT/AY supports multiple interface options, including I2C, SPI, and parallel interfaces, making it adaptable to a variety of microcontrollers and processors.
  • High Multiplex Rate: With a high multiplex rate, this LCD driver can handle complex displays with numerous segments, ensuring clear and sharp images.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF8551BTT/AY minimizes power usage, making it ideal for battery-powered devices.
  • Wide Operating Temperature: The device operates over a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The PCF8551BTT/AY is suitable for a wide array of applications, including:

  • Home appliances
  • Industrial displays
  • Medical equipment
  • Automotive dashboards
  • Portable instrumentation

Technical Specifications

Below are some of the technical specifications of the NXP PCF8551BTT/AY:

  • Package: TSSOP56, providing a compact form factor for space-constrained applications.
  • Supply Voltage: The device operates at a voltage range that accommodates common logic levels, enhancing compatibility with various systems.
  • Display Support: Capable of driving both character and graphic LCDs, the driver is versatile for different display needs.

Quality and Support

NXP is committed to delivering high-quality products, and the PCF8551BTT/AY is no exception. It comes with comprehensive technical support and documentation, ensuring ease of integration into your projects. Additionally, NXP provides long-term availability for its products, which is critical for design longevity and maintenance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6471 $57.6485
75+ $1.3514 $101.3550
115+ $1.3092 $150.5580
160+ $1.2670 $202.7200
205+ $1.2247 $251.0635
275+ $1.0981 $301.9775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess