EN
  • EN
  • DE

MC8641DVJ1500KE

Part No MC8641DVJ1500KE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 DUAL CORE 1023FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor PowerPC e600
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (4)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 1023-BCBGA, FCCBGA
Supplier Device Package 1023-FCCBGA (33x33)
Additional Interfaces DUART, HSSI, I2C, RapidIO
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813508-MC8641DVJ1500KE
Ultra Librarian 3D Model Ultra Librarian MC8641DVJ1500KE CAD Model

Description

The MC8641DVJ1500KE is a high-performance, power-efficient integrated processor from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This processor is part of the NXP's MPC8xxx series, known for its exceptional computing capabilities and designed to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: The processor is built upon the e600 PowerPC core, which is capable of delivering speeds up to 1.5 GHz. This core provides a balanced performance-per-watt ratio, making it suitable for both high-demand applications and power-sensitive solutions.
  • Integrated Memory Controller: It comes with an integrated memory controller supporting DDR2 and DDR3 memory, which helps in reducing the overall system latency and enhances the data throughput, ensuring efficient operation.
  • Connectivity: An array of connectivity options is available, including dual Gigabit Ethernet controllers for network connectivity, PCI Express interfaces for high-speed peripheral connections, and USB ports for universal peripheral compatibility.
  • Advanced Multiprocessing: The MC8641DVJ1500KE supports symmetric and asymmetric multiprocessing, allowing for flexible system design and improved processing efficiency.
  • Power Architecture: Built on the robust Power Architecture, it is designed to deliver high-performance computing with low power consumption, making it ideal for embedded systems in industrial, automotive, and networking sectors.

Applications

This processor is adept at handling complex tasks and is widely used in a variety of applications. It is particularly well-suited for:

  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Automotive control units
  • Telecommunications infrastructure
  • High-performance computing tasks in embedded systems

Reliability and Support

NXP is known for their commitment to quality and long-term reliability. The MC8641DVJ1500KE is backed by NXP's extensive support and documentation, ensuring that developers have access to the resources they need to integrate the processor into their products successfully. With its robust feature set and NXP's support, the MC8641DVJ1500KE is a secure and reliable choice for system designers looking to leverage high-speed processing and connectivity in their next-generation embedded devices.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,485.7143 $1,485.7143
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess