EN
  • EN
  • DE

PCF8536BT/1Y

Part No PCF8536BT/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LED, LCD
Configuration 320 Segment
Interface SPI
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Current - Supply 60 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-PCF8536BT/1YTR,935296323518
Standard Package 2,000
Win Source Part Number 1084335-PCF8536BT/1Y
Ultra Librarian 3D Model Ultra Librarian PCF8536BT/1Y CAD Model

Description

PCF8536BT/1Y - Universal LCD Driver by NXP

The PCF8536BT/1Y is a versatile LCD driver developed by NXP Semiconductors, designed to meet the demands of modern low multiplex LCD applications. This highly integrated driver is capable of controlling a wide range of LCD displays with its extensive feature set and flexibility, making it an ideal choice for a variety of electronic devices such as automotive dashboards, industrial instruments, and consumer electronics.

Key Features

  • Display Control: Supports up to 4 backplanes and 40 segments, enabling the management of large LCDs with detailed graphics and text.
  • Interface Options: Offers a serial interface for communication, which includes both I²C-bus and SPI (Serial Peripheral Interface) modes for easy integration with microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low-power drive mode, making it suitable for battery-operated devices.
  • Temperature Range: Operates within an extended temperature range, ensuring reliability and performance in extreme conditions.
  • On-chip Generation: Comes with on-chip generation of LCD supply voltage, which simplifies the design and reduces external component count.
  • Flexible Voltage Operation: Can operate on a wide range of supply voltages, accommodating various application requirements.

Applications

The PCF8536BT/1Y is engineered for multipurpose use across a broad spectrum of LCD applications. Its robust design and ease of use make it suitable for:

  • Automotive displays, such as dashboard readouts and control panels
  • Industrial control interfaces, including measurement equipment and machine controls
  • Consumer electronics, such as home appliances, remote controls, and personal gadgets

Product Advantages

With its combination of features, the PCF8536BT/1Y provides a competitive edge in LCD control. Its ability to drive complex displays with minimal external components reduces overall system cost and design complexity. The inclusion of multiple interface options ensures compatibility with a wide range of host devices, making it a versatile choice for designers looking to enhance their product's display capabilities.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess