Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tube
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD4055BPW-ND,CD4055BPWE4-ND,2156-CD4055BPW,296-32899-5-ND,CD4055BPWE4,CD4055BPWG4,296-32899-5,296-CD4055BPW,CD4055BPWG4-ND,TEXTISCD4055BPW
Standard Package 90
Win Source Part Number 1051308-CD4055BPW
Ultra Librarian 3D Model Ultra Librarian CD4055BPW CAD Model

Description

Product Overview: CD4055BPW from Texas Instruments

The CD4055BPW is a CMOS Single-Digit BCD-to-7-Segment Latch/Decoder/Driver designed by Texas Instruments, renowned for their innovative semiconductor solutions. This integrated circuit (IC) is specifically engineered to convert binary coded decimal (BCD) input data into signals that drive 7-segment displays. It's a versatile component commonly used in digital clocks, electronic meters, and other devices that require numerical displays.

Key Features

  • Compatibility: The CD4055BPW is designed to interface with 7-segment displays, ensuring seamless integration with your digital display systems.
  • Functionality: It includes a BCD-to-7-segment decoder, a latch, and a constant current segment driver for each of the 7 segments of the display.
  • Versatility: The IC can be used in a wide variety of applications, ranging from simple numerical displays to complex multi-digit display systems.
  • Package: This device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the 'PW' suffix in its part number, which is suitable for surface-mount technology (SMT).
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, making it an energy-efficient choice for battery-operated equipment.

Technical Specifications

  • Logic Family: CD4000
  • Operating Voltage: It operates within a voltage range of 3 V to 18 V, accommodating various logic levels and system voltages.
  • Output Current: Capable of sourcing or sinking up to 25 mA of current per segment.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The CD4055BPW is ideally suited for applications that require the display of numerical information. It is commonly found in:

  • Electronic counting devices
  • Digital clocks and timers
  • Instrumentation displays
  • Calculators
  • Portable measuring equipment

With its robust design and flexibility, the CD4055BPW from Texas Instruments represents a reliable solution for developers looking to incorporate digital displays into their electronic projects.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ECAD model for HV5812PJ-G-M904
Microchip Technology
IC DISPLAY DRIVER 32CH 80V 40DIP
Lowest to $17.6027
ECAD model for HV518P-G
Texas Instruments
IC DRVR DISPLAY AND LGT 201NFBGA
Lowest to $87.3554
ECAD model for DLPC3470CZEZ
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8960
ECAD model for PCF85176T/1Y
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537AH/1,518
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Texas Instruments
IC DRIVER HI VOLT DISPLAY 28-DIP / VFD Driver 5.5V 28-Pin PDIP Rail
Lowest to $32.2335
ECAD model for MM58342N/NOPB
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention