EN
  • EN
  • DE

XTR111AIDRCTG4

Part No XTR111AIDRCTG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC CONV/TX PREC VOLT-CURR 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 550μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1119721-XTR111AIDRCTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio, Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian XTR111AIDRCTG4 CAD Model

Description

The Texas Instruments XTR111AIDRCTG4 is a precision voltage-to-current converter/transmitter that is designed to work with a wide range of sensor inputs and process control applications. This versatile IC is capable of converting a voltage input into a current output, which can be configured to source or sink current, making it an ideal choice for industrial automation systems that require reliable data transmission over long distances.

Key Features

  • Flexible Configuration: The XTR111AIDRCTG4 can be configured to provide a 4-20mA current loop or any other current output range, which can be easily programmed with external resistors. This flexibility allows the device to be tailored to a wide variety of applications.
  • High Accuracy: With its precision design, the XTR111 offers excellent accuracy and stability, ensuring that the signal conversion is consistent and reliable over time and temperature variations.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for portable and remote sensing applications where power availability is limited.
  • Wide Supply Range: The XTR111AIDRCTG4 operates over a wide supply voltage range, accommodating various industrial power supplies and allowing for flexible system design.
  • Robust Output Stage: The output stage is designed to drive capacitive loads, which is often required in distributed control systems where the signal has to travel through long cables.

Applications

The XTR111AIDRCTG4 is suitable for a wide range of applications, including:

  • 4-20mA current loop transmitters
  • Process control and automation
  • Industrial sensing and monitoring systems
  • Remote data acquisition
  • Factory automation and control

Package and Quality

Offered in a compact surface-mount package, the XTR111AIDRCTG4 is designed for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality and reliable components, undergoing rigorous testing to ensure performance in demanding industrial environments.

Conclusion

The Texas Instruments XTR111AIDRCTG4 is an essential building block for modern industrial systems, providing a reliable and accurate interface between analog signals and digital control systems. Its robust design and flexibility make it a preferred choice for engineers and designers looking to implement precise current control in their applications.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,570 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess