EN
  • EN
  • DE

MAX11803ETC+

Part No MAX11803ETC+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description Low-Power, Ultra-Small Resistive Touch-Screen Controllers with I2C/SPI Interface | IC SCREEN CNTRL 12BIT 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Family Part Number MAX11803
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1211981-MAX11803ETC+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11803ETC+ CAD Model

Description

The MAX11803ETC+ is a sophisticated touch screen controller developed by Maxim Integrated, designed to deliver high-performance touch sensing capabilities for a variety of applications. This small and efficient chip is ideal for portable devices such as smartphones, tablets, and GPS systems, as well as for fixed touch panels used in kiosks and industrial controls.

Key Features

  • High Sensitivity: The MAX11803ETC+ is equipped with advanced sensing technology that allows for accurate and responsive touch detection, making it suitable for high-resolution screens.
  • Multi-Touch Support: It supports multi-touch gestures, which are essential for modern user interfaces, providing users with a seamless and intuitive experience.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-powered devices, helping to extend their operational life.
  • Flexible Configuration: The controller offers a range of configuration options, enabling customization for specific application requirements and screen sizes.
  • Robust Design: It is built to withstand the rigors of daily use, including resistance to electromagnetic interference and other environmental factors.

Technical Specifications

  • Communication: I2C compatible serial interface
  • Resolution: 12-bit resolution for precise touch location tracking
  • Operating Voltage: 2.7V to 3.3V supply voltage range
  • Operating Temperature: -40°C to +85°C, suitable for a wide range of environments
  • Package: 24-pin TQFN (Thin Quad Flat No-lead) package for a compact footprint

The MAX11803ETC+ from Maxim Integrated stands out for its integration of performance, power efficiency, and design flexibility, making it a top choice for developers looking to implement an advanced touch interface in their products. Its reliability and precision are testaments to Maxim Integrated's commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1693 $65.3544
18+ $6.7036 $120.6648
27+ $6.4946 $175.3542
37+ $6.2844 $232.5228
48+ $6.0753 $291.6144
64+ $5.4470 $348.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess