EN
  • EN
  • DE

TPS65100EVM-030

Part No TPS65100EVM-030
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Special Purpose DC/DC, LCD Supply
Outputs and Type 4, Non-Isolated
Power - Output 6.81W
Voltage - Output 5V, 10V, 23V, -5V
Output Current 650mA, 300mA, 20mA, 20mA
Voltage - Input 3.3V
Regulator Topology Buck
Frequency - Switching 1.6MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65100
Win Source Part Number 798107-TPS65100EVM-030
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65100
Introduction Date February 01, 2004
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65100EVM-030 CAD Model

Description

Overview of Texas Instruments TPS65100EVM-030

The TPS65100EVM-030 from Texas Instruments is a fully integrated evaluation module designed for testing the performance and capabilities of the TPS65100 power management IC. This IC is specifically tailored for providing a complete power supply solution for thin-film transistor (TFT) liquid crystal displays (LCDs) that are commonly used in portable and battery-powered products.

Key Features

  • Multiple Output Voltages: The TPS65100EVM-030 generates all the supply voltages required by a TFT LCD panel, including VLOGIC, VSOURCE, and VGATE, with excellent regulation and high efficiency.
  • Adjustable Outputs: The output voltages are highly customizable via onboard potentiometers or external resistive dividers, allowing users to tune the voltages according to specific panel requirements.
  • Integrated Sequencing: The module includes built-in sequencing control, which simplifies the power-up and power-down sequences essential for LCD panels, ensuring the longevity and reliability of the display.
  • Compact Design: The EVM's design is optimized for space-constrained applications, making it an ideal choice for portable devices where board space is at a premium.
  • Comprehensive Protection Features: The TPS65100 IC integrates various protection features such as thermal shutdown, short-circuit protection, and under-voltage lockout to safeguard the module and the display from potential damage.

Applications

The TPS65100EVM-030 is suitable for a wide range of applications where a reliable and efficient power supply for TFT LCD panels is required. It is particularly useful for designers and engineers who are developing:

  • Notebooks and tablet PCs
  • Portable DVD players
  • Car navigation systems
  • Handheld devices

Easy to Use

Equipped with connectors and test points, the TPS65100EVM-030 provides an accessible platform for immediate testing, evaluation, and prototyping. Its user-friendly interface ensures that even those new to power supply design can quickly get started with their TFT LCD projects.

Support and Documentation

Texas Instruments offers comprehensive support and documentation for the TPS65100EVM-030, including detailed schematics, user guides, and application notes. This wealth of resources ensures that users can maximize the potential of the evaluation module and the TPS65100 IC for their specific design needs.

You May Also Be Interested in

Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2505 $57.7535
15+ $6.7697 $101.5455
23+ $6.5581 $150.8363
32+ $6.3466 $203.0912
41+ $6.1350 $251.5350
55+ $5.5004 $302.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess