Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1 Non-Isolated Output
Voltage - Output 12V
Current - Output 500mA
Voltage - Input 3V ~ 5.5V
Regulator Topology Boost
Frequency - Switching 520kHz
Contents Board(s)
Utilized IC / Part LM2735
Ultra Librarian 3D Model Ultra Librarian LM2735YMFEVAL CAD Model

Description

EVAL BOARD FOR LM2735

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS54314 / TPS54314 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54314EVM
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVAL MODULE FOR TPS84621-692 / TPS84621 DC to DC Converter and Switching Regulator Module 0.6VDC to 5.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS84621EVM-692
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention