EN
  • EN
  • DE

LM3224MM-ADJEV/NOPB

Part No LM3224MM-ADJEV/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Up
Outputs and Type 1 Non-Isolated Output
Voltage - Output 5V
Current - Output 650mA
Voltage - Input 2.7V ~ 4.2V
Regulator Topology Boost
Frequency - Switching 1.25MHz
Contents Board(s)
Utilized IC / Part LM3224
Ultra Librarian 3D Model Ultra Librarian LM3224MM-ADJEV/NOPB CAD Model

Description

EVAL BOARD FOR LM3224

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess