EN
  • EN
  • DE

LM2735YMYEVAL

Part No LM2735YMYEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Main Purpose DC/DC, Step Up
Outputs and Type 1 Non-Isolated Output
Voltage - Output 12V
Current - Output 500mA
Voltage - Input 3V ~ 5.5V
Regulator Topology Boost
Frequency - Switching 520kHz
Contents Board(s)
Utilized IC / Part LM2735
Ultra Librarian 3D Model Ultra Librarian LM2735YMYEVAL CAD Model

Description

EVAL BOARD FOR LM2735

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess