Products specifications Report Issue?

Package Box
Product Status Active
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1 Non-Isolated Output
Voltage - Output 12V
Current - Output 6A
Voltage - Input 6V ~ 36V
Regulator Topology Buck-Boost
Frequency - Switching 300kHz
Contents Board(s)
Utilized IC / Part LM5175
Ultra Librarian 3D Model Ultra Librarian LM5175EVM CAD Model

Description

EVAL BOARD FOR LM5175

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR LTC3862EUH / LTC3862-2 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2006A-B
Texas Instruments
BOARD EVAL LMZ12002EXT
Need more? Email Us
ECAD model for LMZ12002EXTEVAL/NOPB
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to €100.5506
ECAD model for TPS40055EVM-002
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Texas Instruments
EVAL BOARD FOR LM25085 / LM25085 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM25085MYEVAL/NOPB
Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Analog Devices Inc.
DEMO BOARD FOR LTC3895EFE / LTC3895 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2117A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention