Product Overview: TPS650250RHBR by Texas Instruments
The TPS650250RHBR is a sophisticated power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This PMIC is particularly tailored for portable and battery-powered applications, providing a compact, efficient, and versatile solution for managing power requirements in modern electronic devices.
Key Features
- Multiple Voltage Rails: The TPS650250RHBR offers three highly efficient step-down converters for core voltage, memory, and system power. Additionally, it includes two low-dropout linear regulators (LDOs) for analog and digital components.
- Integrated Power Sequencing: This feature ensures that voltage rails are enabled in the proper sequence, which is critical for sensitive electronic components and systems.
- Flexible Power Management: With an I2C-compatible interface, the device allows dynamic voltage scaling, enabling power optimization based on system demands.
- High-Efficiency Operation: The PMIC is designed to maximize power efficiency, which is crucial for extending battery life in portable devices.
- Compact QFN Packaging: The device comes in a 32-pin QFN package, which is ideal for space-constrained applications.
Applications
The versatility of the TPS650250RHBR makes it suitable for a wide range of applications, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Handheld Gaming Devices
- GPS Devices
- Wireless Communication Modules
Technical Specifications
- Input Voltage Range: 2.5V to 6V
- Output Voltage Range: Adjustable based on application needs
- Operating Temperature Range: -40°C to 85°C
- Package / Case: 32-VQFN (5x5)
The TPS650250RHBR by Texas Instruments represents a state-of-the-art solution for power management, delivering reliability, efficiency, and flexibility for designers looking to optimize their power-sensitive applications. With its comprehensive feature set and robust design, this PMIC stands out as a top choice for engineers and product developers.