EN
  • EN
  • DE

BV80605001911AQ

Part No BV80605001911AQ
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon X3450 (8M Cache, 2.66 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954640-BV80605001911AQ
Series *
Ultra Librarian 3D Model Ultra Librarian BV80605001911AQ CAD Model

Description

The Intel BV80605001911AQ is a Xeon X5650 series server processor. It is designed for use in dual-processor server systems and high-performance workstations, offering a balance of performance, power efficiency, and reliability. This processor is part of the Intel Xeon 5600 series, based on the Westmere microarchitecture.

Applications:

  • Server Systems: Designed for use in 1U and 2U rack servers, providing the processing power needed for virtualization, database management, and web hosting.
  • High-Performance Workstations: Suitable for workstations used in content creation, scientific computing, and financial modeling.
  • Cloud Computing: Used in cloud computing environments to provide scalable and reliable processing capabilities.
  • Data Centers: Deployed in data centers to handle a wide range of workloads, including data analytics and application hosting.

Features:

  • Six Cores: Features six physical cores, allowing for parallel processing of multiple tasks.
  • Twelve Threads: Utilizes Intel Hyper-Threading Technology to enable each core to handle two threads simultaneously, effectively doubling the processing capacity.
  • 2.66 GHz Clock Speed: Operates at a base clock speed of 2.66 GHz, providing ample performance for demanding applications.
  • Turbo Boost Technology: Dynamically increases the clock speed of active cores to up to 3.06 GHz when thermal headroom is available.
  • 12 MB Intel Smart Cache: Features a 12 MB shared L3 cache for storing frequently accessed data, reducing latency and improving performance.
  • QPI (QuickPath Interconnect): Uses a QPI link for high-speed communication between processors in multi-processor systems.
  • DDR3 Memory Support: Supports DDR3 memory, providing high bandwidth and low latency for memory-intensive applications.

Benefits:

  • High Performance: Delivers exceptional performance for demanding server and workstation workloads.
  • Scalability: Designed for use in dual-processor systems, allowing for increased processing power as needed.
  • Power Efficiency: Balances performance with power efficiency, reducing operating costs and environmental impact.
  • Reliability: Built with Intel's proven reliability and quality standards, ensuring stable and dependable operation.
  • Virtualization Support: Includes Intel Virtualization Technology (VT-x), enabling efficient virtualization of server resources.

Additional Details:

The Intel Xeon X5650 processor has a TDP (Thermal Design Power) of 95W. It supports a QPI speed of 6.4 GT/s. The processor uses the LGA 1366 socket and requires a compatible motherboard. It also incorporates Intel's Enhanced SpeedStep Technology, which dynamically adjusts the processor's clock speed and voltage to conserve power when the system is idle or lightly loaded. The integrated memory controller supports three channels of DDR3 memory, allowing for a maximum memory bandwidth of 32 GB/s.

Overall, the Intel Xeon X5650 is a high-performance and reliable processor that is well-suited for demanding server and workstation applications.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $562.0960 $562.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess