EN
  • EN
  • DE

TPS650231YFFT

Part No TPS650231YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYST 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 056859-TPS650231YFFT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS650231YFFT CAD Model

Description

Introducing the TPS650231YFFT Power Management IC from Texas Instruments

The TPS650231YFFT is a cutting-edge power management integrated circuit (PMIC) designed by Texas Instruments to cater to the demanding needs of modern electronic devices. This highly efficient and versatile component is engineered to provide a comprehensive power management solution, making it an ideal choice for portable and battery-powered applications such as smartphones, tablets, and other compact electronics.

Key Features

  • Multiple Voltage Rails: The TPS650231YFFT offers three step-down converters with high efficiency, which are suitable for powering core voltages, memory, and I/Os.
  • Integrated LDOs: It includes two 200-mA LDO (Low Dropout Regulator) voltage regulators for additional peripheral power management.
  • Flexible Power Sequencing: The device provides programmable power-on sequencing, ensuring that each power rail is activated in the correct order for optimal system performance and stability.
  • Dynamic Voltage Scaling: With support for dynamic voltage scaling, the TPS650231YFFT allows for real-time adjustments of voltage levels to match processing load requirements, enhancing overall power efficiency.
  • Compact Package: The component is available in a compact 30-pin YFF package, making it suitable for space-constrained applications.

Advanced Power Management

The TPS650231YFFT incorporates a range of features designed to maximize battery life and ensure smooth operation. Its advanced power control algorithms help in reducing power consumption during idle periods, and its quick response to load transients ensures consistent performance even under fluctuating power demands.

Design Flexibility

Designers will appreciate the flexibility offered by the TPS650231YFFT. Its I2C interface allows for programmable voltage settings and enables detailed monitoring of the system's power environment. This level of control makes it easier to tailor the PMIC to specific application requirements, thereby optimizing the system's power profile.

Reliability and Protection

Texas Instruments has equipped the TPS650231YFFT with a suite of protection features, including over-temperature, over-voltage, under-voltage, and short-circuit protection, ensuring reliable operation under various conditions. This robust protection framework contributes to the longevity and durability of the end product.

Overall, the TPS650231YFFT from Texas Instruments stands out as a sophisticated and reliable power management solution, delivering high performance, efficiency, and flexibility for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1166 $55.0494
20+ $5.0188 $100.3760
31+ $4.8620 $150.7220
43+ $4.7051 $202.3193
55+ $4.5483 $250.1565
74+ $4.0778 $301.7572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess