Analog Devices Inc. LTC6811IG-1#TRPBF: Battery Stack Monitor
The LTC6811IG-1#TRPBF is a highly sophisticated battery stack monitor manufactured by Analog Devices Inc., designed specifically for the real-time supervision of multicell battery stacks. This component is an integral part of ensuring the safety, efficiency, and longevity of battery systems used in a variety of applications, including electric vehicles, energy storage systems, and backup power supplies.
Key Features
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.
- High Voltage Capability: The device is designed to interface with battery voltages up to 1000V, making it suitable for high-voltage applications.
- Daisy Chain Configuration: Multiple LTC6811 devices can be connected in a daisy chain, enabling the monitoring of an extended number of cells and facilitating simple data retrieval.
- Robust Communication: Utilizes an isolated SPI interface for reliable communication, even in noisy environments.
- Temperature Monitoring: Supports external temperature sensing for comprehensive battery management.
- Integrated Balancing: Includes passive cell balancing transistors to equalize cell charge and extend battery life.
- Low Power Modes: Features multiple low power operating modes to reduce energy consumption when the battery stack is not in active use.
Applications
The LTC6811IG-1#TRPBF is versatile and can be implemented in various high-performance applications where precise battery management is crucial. It is widely used in:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Grid Energy Storage Systems
- Uninterruptible Power Supplies (UPS)
- Industrial and Portable Equipment
Product Specifications
The device comes in a compact, surface-mount package and is characterized by its robust design, which is operational over an industrial temperature range. It has been engineered to meet stringent automotive and industrial standards, ensuring reliability and performance in even the most demanding situations.
With the LTC6811IG-1#TRPBF, Analog Devices Inc. provides a high-precision solution for battery stack monitoring, underlining their commitment to innovation and excellence in the field of battery technology.