EN
  • EN
  • DE

BQ24773RUYT

Part No BQ24773RUYT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC MULTI-CHEM 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Multi-Chemistry 28-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (4x4)
Family Name BQ24773
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42140-6, 296-42140-2, 296-42140-1
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864500-BQ24773RUYT
Ultra Librarian 3D Model Ultra Librarian BQ24773RUYT CAD Model

Description

Introducing the BQ24773RUYT Battery Charger from Texas Instruments

The BQ24773RUYT is a state-of-the-art battery charger integrated circuit designed by Texas Instruments, tailored for efficient and reliable charging of multi-cell battery packs. This advanced chip is an ideal solution for portable devices that demand high-capacity and long-lasting battery life, such as laptops, tablets, and other consumer electronics.

At the heart of the BQ24773RUYT is a highly efficient switch-mode charge controller that supports a wide range of input voltages, making it versatile for various applications. The device can adapt to different power sources, ensuring that your gadgets are charged quickly and safely, regardless of the power outlet or country you are in.

One of the key features of the BQ24773RUYT is its support for multiple battery chemistries. Whether your device uses traditional lithium-ion, lithium-polymer, or newer battery technologies, this charger is designed to optimize the charge cycle for maximum battery life and performance. Its programmable parameters allow for precise control over the charging process, including adjustable charge current and voltage, which can be tailored to meet the specific needs of your battery pack.

The BQ24773RUYT also emphasizes safety with its integrated battery protection features. It includes over-voltage, over-current, and thermal protection circuits that work to prevent damage to the battery during charging. This proactive approach to safety helps to extend the lifespan of the battery and protect the device it powers.

For designers and engineers, the BQ24773RUYT comes in a compact QFN package, which is ideal for space-constrained applications. The chip's small footprint does not compromise its performance or functionality, making it an excellent choice for sleek and modern device designs.

In summary, the BQ24773RUYT from Texas Instruments is a versatile, efficient, and safe battery charging solution that meets the demands of today's high-performance portable electronics. Its support for various battery chemistries, programmable charging parameters, and integrated safety features make it a top choice for manufacturers looking to provide the best user experience in terms of battery management and device longevity.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8745 $59.2470
13+ $8.1021 $105.3273
20+ $7.8489 $156.9780
27+ $7.5958 $205.0866
35+ $7.3426 $256.9910
46+ $6.5830 $302.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess