EN
  • EN
  • DE

BQ40Z50RSMR-R2

Part No BQ40Z50RSMR-R2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 1-4C 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery Multi-Function Controller IC Lithium Ion/Polymer 32-VQFN (4x4)
Manufacturer Texas Instruments
Series Impedance Track™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (4x4)
Family Name BQ40Z50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ40Z50RSMR-R2-ND, 296-49567-1, 296-49567-6, -BQ40Z50RSMR, 296-49567-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844577-BQ40Z50RSMR-R2
Ultra Librarian 3D Model Ultra Librarian BQ40Z50RSMR-R2 CAD Model

Description

Introducing the Texas Instruments BQ40Z50RSMR-R2

The BQ40Z50RSMR-R2 is a versatile, high-performance integrated circuit designed by Texas Instruments (TI), a leader in semiconductor solutions. This advanced battery management device is specifically tailored for the needs of modern portable applications requiring efficient and reliable power management solutions.

At the heart of the BQ40Z50RSMR-R2 is TI's patented Impedance Track™ technology, which provides high-accuracy fuel gauging for a wide range of lithium-ion battery chemistries. This technology enables the device to deliver outstanding battery monitoring capabilities, ensuring that the state of charge (SOC) is reported with precision, thus allowing for optimized device runtime and battery utilization.

The BQ40Z50RSMR-R2 is not just a fuel gauge; it is a comprehensive battery management system (BMS) that includes a range of features designed to extend battery life and ensure safety. It supports multiple cell configurations and is capable of managing single-cell to multi-cell battery packs, making it a versatile choice for a variety of applications, from smartphones to larger portable electronics.

Key features of the BQ40Z50RSMR-R2 include:

  • Accurate SOC reporting with Impedance Track™ algorithm
  • Integrated cell balancing for increased battery longevity
  • Protection features for voltage, current, and temperature extremes
  • Support for I2C and SMBus communication interfaces
  • Configurable settings for design flexibility
  • Seamless integration with TI's Power Path™ management for optimized charging

With its advanced algorithms and integrated protection features, the BQ40Z50RSMR-R2 ensures that battery-powered devices operate safely under a wide range of conditions. Its ability to communicate with external microcontrollers via standard communication protocols allows for easy integration into existing designs, and its configurable settings provide engineers with the flexibility needed to tailor the BMS to their specific application requirements.

Whether you're designing a new portable device or looking to upgrade the power management system of an existing product, the Texas Instruments BQ40Z50RSMR-R2 offers the performance, reliability, and adaptability you need to create an efficient and user-friendly experience.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9872 $51.6672
62+ $1.6305 $101.0910
95+ $1.5796 $150.0620
131+ $1.5286 $200.2466
170+ $1.4777 $251.2090
227+ $1.3248 $300.7296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess