EN
  • EN
  • DE

TPS650240RHBTG4

Part No TPS650240RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Power Management ICs for Li-Ion Powered Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840979-TPS650240RHBTG4
Ultra Librarian 3D Model Ultra Librarian TPS650240RHBTG4 CAD Model

Description

Product Overview: TPS650240RHBTG4 by Texas Instruments

The TPS650240RHBTG4 is a highly integrated power management IC designed by Texas Instruments (TI), tailored for system power supply solutions. This advanced component is ideal for portable and battery-powered electronics, where efficient power conversion and small form factor are critical. It is particularly well-suited for applications such as smartphones, tablets, and other handheld devices.

At the heart of the TPS650240RHBTG4 is a triple synchronous step-down converter, which provides a high-efficiency power conversion that extends battery life. This IC also features two general-purpose LDO (Low-Dropout) regulators for additional power rails, making it a versatile choice for managing various power requirements within a system.

The device operates over a wide input voltage range, accommodating a variety of battery technologies and configurations. Its flexible power sequencing capabilities ensure that multiple voltage rails are brought up in the correct order, which is essential for sensitive electronic components.

Key Features:

  • Triple synchronous step-down converters for high efficiency
  • Two LDO regulators for additional power management
  • Wide input voltage range to support various battery types
  • Flexible power sequencing for safe operation
  • Adjustable output voltage settings via I2C interface
  • Over-temperature and over-current protection for improved safety
  • Small 32-pin QFN package for space-constrained applications

The TPS650240RHBTG4 also incorporates an I2C-compatible interface, which allows for dynamic voltage scaling, enabling the system to adjust the voltage levels as needed to optimize performance and power consumption. This feature is particularly beneficial in applications where power efficiency is paramount.

Safety features of the TPS650240RHBTG4 include over-temperature and over-current protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. The IC is available in a compact 32-pin QFN package, ensuring a minimal footprint on the PCB and making it an excellent choice for space-constrained applications.

With its combination of high integration, efficiency, and advanced features, the TPS650240RHBTG4 from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7676 $51.9084
19+ $5.4025 $102.6475
29+ $5.2200 $151.3800
42+ $4.8550 $203.9100
54+ $4.6725 $252.3150
67+ $4.4899 $300.8233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess