EN
  • EN
  • DE

BQ294592DRVT

Part No BQ294592DRVT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT OVP 2-3CELL LI-ION 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 6-SON (2x2)
Win Source Part Number 1024084-BQ294592DRVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ294592DRVT CAD Model

Description

Overview of Texas Instruments BQ294592DRVT

The BQ294592DRVT is a high-precision voltage protection device designed by Texas Instruments (TI), tailored to safeguard single-cell Li-Ion or Li-Polymer batteries. This integrated circuit (IC) is a crucial component in portable electronics where battery safety and reliability are paramount. The BQ294592DRVT offers a compact, efficient, and reliable solution for overvoltage protection, ensuring that the battery voltage does not exceed its safe threshold.

Key Features

  • Voltage Protection: The device provides a precise overvoltage protection threshold, which is critical for maintaining the longevity and safety of the battery. The protection voltage threshold is factory-programmed by TI, which provides a range of options to suit various battery chemistries and specifications.
  • Small Footprint: The BQ294592DRVT comes in a small 6-pin SON (DRVT) package, making it ideal for space-constrained applications. Its compact size allows for more flexibility in the design of portable electronic devices.
  • Low Power Consumption: The device is designed for low quiescent current, which minimizes the power drain on the battery when the device is in standby mode. This feature helps to extend the overall battery life in portable devices.
  • High-Accuracy: Texas Instruments ensures that the BQ294592DRVT provides high-accuracy voltage detection, which is crucial for the safe operation of the battery. This accuracy helps prevent overcharging that could lead to battery damage or failure.

Applications

The BQ294592DRVT is primarily used in single-cell battery protection circuits for a variety of portable electronic devices, such as:

  • Smartphones and tablets
  • Digital cameras and portable audio players
  • Handheld gaming devices
  • Personal medical devices
  • Other consumer electronics that require reliable battery protection

Additional Information

For designers and engineers, the BQ294592DRVT's integration into a battery protection circuit is straightforward, thanks to its simple pin configuration and the availability of comprehensive technical documentation from Texas Instruments. Detailed datasheets, application notes, and design resources can be found on the TI website to assist with the implementation of this protection device in your next project.

With its combination of precision, small size, and low power consumption, the BQ294592DRVT from Texas Instruments represents a reliable choice for single-cell battery protection in a wide range of electronic devices.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7124 $53.4300
175+ $0.5846 $102.3050
265+ $0.5663 $150.0695
365+ $0.5480 $200.0200
475+ $0.5298 $251.6550
635+ $0.4750 $301.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess