EN
  • EN
  • DE
  • IT

IS31FL3236-TQLS2

Part No IS31FL3236-TQLS2
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog PMIC - LED Drivers
Description IC LED DRIVER 36CH CC PWM 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 36 Output Linear - I²C Dimming 38mA 48-eTQFP (7x7)
Manufacturer ISSI, Integrated Silicon Solution Inc
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-eTQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IS31FL3236-TQLS2-ND, 706-1361
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 875365-IS31FL3236-TQLS2
Ultra Librarian 3D Model Ultra Librarian IS31FL3236-TQLS2 CAD Model

Description

The IS31FL3236-TQLS2 is a LED driver IC manufactured by ISSI.

  • Supply and Demand Status: Limited
  • Quantity per package: 250
  • Features: 36 output linear - I²C dimming 38mA 48-eTQFP (7x7)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
Lowest to $0.8411
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
Texas Instruments
16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $3.8074
ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 28CH CC PWM 36QFN
Lowest to $1.3955
NXP / Nexperia
Lowest to $1.2532
Lumissil Microsystems
AUDIO MODULATED 144 DOT LED DRIV
Lowest to $0.8284
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2603 $56.5075
61+ $1.8546 $113.1306
94+ $1.7966 $168.8804
129+ $1.7387 $224.2923
167+ $1.6807 $280.6769
223+ $1.5068 $336.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,160 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess