Product Overview: TPS60251RTWTG4 from Texas Instruments
The TPS60251RTWTG4 is a versatile and efficient charge pump-based, constant-current LED driver designed by Texas Instruments. It is specifically engineered to meet the power management requirements for white LED applications. The device is commonly used in portable electronics such as smartphones, digital cameras, and other handheld devices where consistent and reliable LED backlighting is essential.
Key Features
- High Efficiency: The TPS60251RTWTG4 is designed to deliver high efficiency, which is crucial for battery-powered devices, thereby extending the operational life of the product.
- Adjustable Output Current: It includes an adjustable output current that can be set via an external resistor, providing design flexibility and allowing for precise control of the LED brightness.
- Multiple LED Support: This driver can support up to six LEDs in series, which makes it an ideal choice for devices requiring uniform backlighting across larger displays.
- Low Noise Operation: The device operates at a fixed switching frequency of 1MHz, which minimizes noise and avoids interference with RF and other sensitive circuits.
- Thermal Shutdown: It incorporates a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability.
Applications
The TPS60251RTWTG4 is suitable for a variety of applications where consistent and efficient LED backlighting is required. These include:
- Mobile phones and smartphones
- Personal digital assistants (PDAs)
- Portable media players
- Digital cameras
- Handheld gaming consoles
Technical Specifications
Some of the technical specifications for the TPS60251RTWTG4 include:
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage: Up to 20V
- Output Current: Up to 30 mA per LED
- Package: 24-pin WQFN
In summary, the TPS60251RTWTG4 from Texas Instruments is a high-performance, adaptable LED driver that offers efficiency, flexibility, and reliability for a wide range of applications requiring white LED backlighting.