EN
  • EN
  • DE
  • IT

BYT86-800

Part No BYT86-800
Manufacturer Vishay
Catalog END - OF - LIFE
Description Ultra Fast Recovery Silicon Power Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1156752-BYT86-800
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT86-800 CAD Model

Description

The BYT86-800 is a standard diode manufactured by Vishay.

  • Maximum Reverse Voltage: 800V
  • Average Rectified Current: 4A
  • Forward Voltage: 1.1V @ 4A
  • Reverse Recovery Time: 2.5μs
  • Current Leakage: 10μA
  • Popularity: medium
  • Application: general-purpose applications
  • Operating Temperature: -55°C to 150°C
  • RoHS State: requested for verification

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Vishay
Silicon Z-Diodes and Transient Voltage Suppressors
Need more? Email Us
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Lowest to $1.2234
Shindengen
General Purpose Rectifiers(800V 25A)
Lowest to $0.7554
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess