EN
  • EN
  • DE
  • IT

TLC5927IPWPRG4

Part No TLC5927IPWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269130-TLC5927IPWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5927IPWPRG4 CAD Model

Description

Overview of Texas Instruments TLC5927IPWPRG4

The TLC5927IPWPRG4 is a high-performance, constant-current LED sink driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is specifically tailored for LED display applications and is a crucial component for ensuring consistent brightness and extending the lifespan of LEDs by providing precise current regulation.

Key Features

  • Output Current Regulation: The TLC5927IPWPRG4 provides 16 channels of constant current output, which are capable of driving multiple LEDs with a current range of 5 mA to 120 mA per channel. This ensures uniform illumination across the display.
  • Power Supply Voltage: It operates with a wide supply voltage range from 3.0 V to 5.5 V, accommodating various power supply requirements and enhancing its compatibility with different LED configurations.
  • Thermal Shutdown: The device incorporates a thermal shutdown feature that protects the IC from overheating, thereby ensuring reliable operation and longevity.
  • Flexible Operation: Users can adjust the output current via an external resistor, which provides flexibility in controlling the brightness of the LEDs.
  • Serial Interface: The TLC5927IPWPRG4 supports a serial interface for data input, allowing for easy integration into digital control systems.

Applications

The TLC5927IPWPRG4 is ideal for a range of LED-driven applications such as:

  • LED video displays
  • Message boards
  • Channel letter signs
  • Architectural lighting
  • Instrument panel lighting

Packaging and Quality

The IC is offered in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, designated by the "PW" package code. The "G4" suffix indicates that the IC is part of TI's Green initiative, signifying that it is lead-free and RoHS compliant. This commitment to environmental standards ensures that the TLC5927IPWPRG4 meets global regulatory requirements and is suitable for use in a wide variety of markets.

With its robust feature set and Texas Instruments' reputation for quality, the TLC5927IPWPRG4 is a reliable and efficient solution for driving LEDs in a multitude of applications.

You May Also Be Interested in

Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953
Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
Texas Instruments
Lowest to $0.8411
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $4.1804
National Semiconductor (TI)
Need more? Email Us
Texas Instruments
Lowest to $0.8579
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH DOWN MODE HIGH POWER WHITE LED DRIVER
Lowest to $4.2019
Toshiba Semiconductor and Storage
Lowest to $0.7917

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8074 $57.1110
36+ $3.1240 $112.4640
56+ $3.0264 $169.4784
77+ $2.9288 $225.5176
99+ $2.8311 $280.2789
133+ $2.5383 $337.5939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess