ON Semiconductor DL-7140-211M - Laser Diode Product Overview
The ON Semiconductor DL-7140-211M is a high-performance laser diode that is designed to deliver exceptional reliability and efficiency. This component is well-suited for a variety of applications, including optical storage devices, laser printing, and barcode scanning. With its compact form factor and robust design, the DL-7140-211M is an excellent choice for designers who require a dependable laser source with consistent output.
Key Features
- Wavelength: The DL-7140-211M operates at a wavelength of 780 nm, making it ideal for near-infrared applications where precision and clarity are paramount.
- Output Power: This laser diode is capable of producing an optical output power of up to 30 mW, providing sufficient intensity for a range of industrial and commercial uses.
- Package Type: Enclosed in a TO-18 (5.6 mm) package, the DL-7140-211M is designed for easy integration into existing systems and is robust enough to withstand challenging operating conditions.
- Operating Temperature: It has an operating temperature range from -10°C to +60°C, ensuring stable performance across various environments.
- Longevity: ON Semiconductor is known for its high-quality components, and the DL-7140-211M is built to offer a long operational life, reducing the need for frequent replacements and maintenance.
Applications
The versatility of the DL-7140-211M extends to a broad array of applications. Its precise and stable output makes it suitable for:
- Optical storage devices such as CD/DVD/Blu-ray players and recorders
- Laser printing and scanning equipment
- High-resolution barcode and QR code scanning
- Medical diagnostics and therapeutic equipment
- Scientific and analytical instrumentation
Conclusion
The ON Semiconductor DL-7140-211M is a testament to the company's commitment to providing high-quality, durable, and efficient laser diodes. Whether for consumer electronics, industrial applications, or medical devices, this laser diode stands out for its performance and reliability. Integrating the DL-7140-211M into your design will ensure a superior end product with a competitive edge in the market.