EN
  • EN
  • DE
  • IT

SYD50P04-15-E3

Part No SYD50P04-15-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 350744-SYD50P04-15-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYD50P04-15-E3 CAD Model

Description

The SYD50P04-15-E3 is a P-Channel MOSFET from Vishay Siliconix. It is designed for high-efficiency power management applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for use in DC-DC converters, load switches, and other power control circuits.

Applications:

  • DC-DC Converters: Used as a switching element in various DC-DC converter topologies.
  • Load Switches: Controlling power to different loads in electronic systems.
  • Power Management Circuits: Improving efficiency and reducing power loss in battery-powered devices.
  • Motor Control: Driving and controlling small DC motors.
  • Backlighting: Used in LED backlighting applications.

Features:

  • P-Channel MOSFET: Suitable for applications where a high-side switch is required.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • TrenchFET® Power MOSFET Technology: Provides excellent performance and reliability.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.
  • 100% Rg Tested: Ensures consistent gate charge characteristics.
  • Avalanche Rated: Withstands high energy surges.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, improving overall system efficiency.
  • Reduced Heat Generation: Lower power loss translates to less heat generation, improving reliability and extending component life.
  • Simplified Design: Fast switching speeds simplify design and reduce the need for complex gate drive circuitry.
  • Enhanced Reliability: Robust design and avalanche rating ensure reliable operation in demanding applications.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with environmental regulations.

Additional Details:

The SYD50P04-15-E3 comes in a PowerPAK® SO-8 package, which offers excellent thermal performance. The gate-source voltage rating and drain-source voltage rating should be carefully considered when selecting this MOSFET for a specific application. The datasheet contains detailed specifications on the maximum current, power dissipation, and thermal resistance. It is important to consult the datasheet for proper application and design considerations.

You May Also Be Interested in

NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
MCU 8-bit 80C51 CISC 2KB EPROM 5V 24-Pin PDIP / 80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7554 $67.9860
210+ $0.6209 $130.3890
325+ $0.6016 $195.5200
445+ $0.5822 $259.0790
575+ $0.5627 $323.5525
770+ $0.5046 $388.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess