EN
  • EN
  • DE

TPS54910EVM-213

Part No TPS54910EVM-213
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 9A
Voltage - Input 3 V ~ 4 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54910
Win Source Part Number 798000-TPS54910EVM-213
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54910
Introduction Date May 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54910EVM-213 CAD Model

Description

The TPS54910EVM-213 from Texas Instruments is a robust evaluation module designed for testing the performance of the TPS54910 synchronous buck converter. This state-of-the-art tool allows engineers and designers to thoroughly evaluate the functionalities of the TPS54910 integrated circuit in a practical, real-world scenario before implementing it into their designs.

The TPS54910 is a highly efficient, fast-switching, synchronous step-down converter that is capable of delivering up to 4A of continuous output current. It operates over a wide input voltage range from 2.5V to 6V, making it versatile for various applications. The device features a fixed frequency of 500 kHz, allowing for a compact solution with small external components.

The EVM includes the TPS54910PWPR, a 28-terminal HTSSOP (PWP) PowerPAD™ package, which is mounted on the evaluation module. The module provides a number of test points and jumper options to facilitate easy evaluation. It comes with a complete set of onboard components, including input and output capacitors, bootstrap capacitors, and an inductor that are necessary to create a fully functional buck converter.

Key features of the TPS54910EVM-213 include:

  • Adjustable output voltage from 0.9V to 3.3V
  • High efficiency up to 95%, which is beneficial for power-sensitive applications
  • Integrated 70 mΩ MOSFET switches for reduced component count
  • Thermal shutdown and over-current protection for enhanced reliability
  • Pre-set slow start function to limit inrush current during startup
  • Power Good (PG) output for power sequencing and monitoring
  • Undervoltage lockout (UVLO) for input voltage supervision

Designed for ease of use, the TPS54910EVM-213 evaluation module is an excellent choice for testing the capabilities of the TPS54910 buck converter in applications such as point-of-load conversions, FPGA and DSP power supplies, and other electronic systems requiring efficient voltage regulation. Engineers can leverage this tool to optimize their power supply designs and ensure that the TPS54910 meets their specific requirements.

For further information and detailed specifications, users can refer to the Texas Instruments website or contact their local sales office. The TPS54910EVM-213 comes with comprehensive documentation, including a user guide and schematic diagrams, to assist in the evaluation process.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP1532 / NCP1532 DC to DC Converter and Switching Regulator Chip Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess