EN
  • EN
  • DE

ATMXT112UD-MAURHA1

Part No ATMXT112UD-MAURHA1
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC MAXTOUCH TOUCHSCREEN CTLR / Touchscreen Controller I²C, SPI Interface 56-XQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Interface I2C, SPI
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-XFQFN Exposed Pad
Supplier Device Package 56-XQFN (6x6)
Base Product Number ATMXT112
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT112UD-MAURHA1DKR,150-ATMXT112UD-MAURHA1TR,150-ATMXT112UD-MAURHA1CT
Standard Package 4,000
Win Source Part Number 964411-ATMXT112UD-MAURHA1
Ultra Librarian 3D Model Ultra Librarian ATMXT112UD-MAURHA1 CAD Model

Description

Microchip Technology ATMXT112UD-MAURHA1 Touch Controller

The ATMXT112UD-MAURHA1 is a sophisticated touch controller integrated circuit (IC) from Microchip Technology, designed to deliver an exceptional touch experience for a wide range of applications. This high-performance device is part of Microchip's maXTouch® U series, known for its advanced touch capabilities and is ideally suited for use in modern touch-enabled devices.

Featuring a compact design, the ATMXT112UD-MAURHA1 is engineered to provide precise touch sensing with support for up to 12 touch points. This makes it an excellent choice for applications that require multi-touch capabilities such as smartphones, tablets, and touch panels. Its robust design also ensures reliable operation in challenging environmental conditions, including the presence of moisture and high levels of electromagnetic interference (EMI).

The controller utilizes Microchip's proprietary maXTouch technology, which includes adaptive sensing and power conservation strategies. Adaptive sensing enables the device to dynamically adjust its touch detection capabilities to various user scenarios, providing a seamless user experience. Power conservation features ensure that devices using the ATMXT112UD-MAURHA1 can maintain extended battery life, a critical aspect for portable and wearable technology.

Integration with other systems is made easy thanks to the controller's I2C communication interface, allowing for straightforward communication with microcontrollers and processors. Additionally, the ATMXT112UD-MAURHA1 supports self and mutual capacitance sensing, providing designers with flexibility in touch sensor design.

Microchip Technology also provides a suite of development tools and software support for the ATMXT112UD-MAURHA1, aiding designers in the rapid development and deployment of touch-enabled products. With its high reliability, advanced touch features, and strong support ecosystem, the ATMXT112UD-MAURHA1 is a top-tier choice for any application requiring a state-of-the-art touch interface.

In summary, the ATMXT112UD-MAURHA1 from Microchip Technology stands out as a premium touch controller solution that offers advanced features, energy efficiency, and robust performance, making it a go-to component for designing interactive and user-friendly interfaces.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $18.4476
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Rochester Electronics
PSOC 3
Lowest to $13.2054
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess