EN
  • EN
  • DE

G3AD1012

Part No G3AD1012
Manufacturer Red Lion Controls
Catalog Controllers - Accessories
Description ADAPTER PANEL G310 TO G12 / Mounting Adapter G3 Series
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Accessories
Mfr Red Lion Controls
Series G3
Package Bulk
Product Status Active
Accessory Type Mounting Adapter
For Use With/Related Products G3 Series
Specifications Panel Mount
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 426372-G3AD1012
Ultra Librarian 3D Model Ultra Librarian G3AD1012 CAD Model

Description

The G3AD1012 is a mounting adapter accessory for the G3 series controllers from Red Lion Controls.

  • Manufacturer: Red Lion Controls
  • Product Name: G3AD1012
  • Type: Mounting Adapter
  • Accessory For: G3 Series Controllers
  • Mounting Type: Panel Mount
  • Package: Bulk
  • Function: Securely mount the G3 series controllers
  • Application: Industrial automation and control applications

You May Also Be Interested in

Omron
CJ1M BREAKOUTTERMAL/BENCHTESTS
Need more? Email Us
Omron
ETHERCAT 6 PORT BRANCHING UNIT
Need more? Email Us
Omron
RS-422/485 SERIAL OPTION MOD / Option Card, Communications CP1E Series
Need more? Email Us
Siemens
S7-1200 COMMUNICATION MODULE,RS4
Lowest to $96.1769
Omron
TERMINAL SOLDER TYPE FOR 96PT
Lowest to $106.4656
Omron
ELECTRODE UNDERWATER DUAL 10M
Need more? Email Us
Omron
REPLACE CONN/TERM RA 40PIN CRIMP / Connector C Series
Need more? Email Us
Omron
CJ1 SCREW CONNECTOR- 5 PCS / Connector CJ1 Series
Need more? Email Us
Omron
SMARTSLICE CONN UNIT 4XV+8XG
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess