Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series HyperLight Load
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.2V
Output Current 600mA
Voltage - Input 2.7 V ~ 5.5 V
Regulator Topology Buck
Frequency - Switching 4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MIC33050
Win Source Part Number 788584-MIC33050-4YHL-EV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC33050-4YHL-EV CAD Model

Description

Product Overview: MIC33050-4YHL-EV from Microchip Technology

The MIC33050-4YHL-EV is a high-efficiency, easy-to-use evaluation board designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This evaluation board is specifically tailored for the MIC33050, a 4MHz 600mA synchronous buck regulator featuring HyperLight Load® (HLL) mode, which provides high efficiency at light loads and ultra-fast transient response which is perfectly suited for supplying processor core voltages.

Key Features

  • HyperLight Load® Technology: The MIC33050-4YHL-EV utilizes Microchip's innovative HyperLight Load® technology to deliver high efficiency at light loads, making it ideal for battery-powered applications where extending battery life is crucial.
  • High-Frequency Operation: With a 4MHz switching frequency, the evaluation board allows for the use of small external components, resulting in a compact power solution that saves board space.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the needs of various applications, providing versatility and flexibility in design.
  • Thermal Management: The evaluation board is designed with thermal management in mind, ensuring that the device operates within its temperature limits for enhanced reliability and longevity.
  • Input Voltage Range: The MIC33050-4YHL-EV supports a wide input voltage range, making it compatible with a variety of power sources.

Applications

The MIC33050-4YHL-EV is suitable for a broad range of applications, including but not limited to:

  • Portable devices and battery-operated electronics
  • Wireless and networking devices
  • Point-of-load conversions in distributed power systems
  • Processor core supplies

Design Support

Microchip Technology provides comprehensive design support for the MIC33050-4YHL-EV, including technical documentation, reference designs, and customer support from their team of experts to help accelerate development and bring products to market faster.

Whether you are developing power supplies for portable devices or need a reliable power management solution for high-performance electronics, the MIC33050-4YHL-EV evaluation board from Microchip Technology offers a versatile and efficient solution that can help streamline your design process.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention